Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Base Material | Copper Alloy |
Contact Type | Tab |
Contact Current Rating (Max) | 30A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Classification | Power |
Wire Size | 1.23 – 2.27mm², 16 – 14AWG |
Accepts Wire Insulation Diameter Range | .118 – .15in, 3 – 3.8mm |
Overall Length | 1.32in, 33.7mm |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact male crimp 16-14AWG Au S D-5 | TE Connectivity 917802-3 | RS Americas |
Dynamic D-5 Tab Cont. Au (S) |Amp Te Connectivity 917802-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Special Order: DYNAMIC D-5 TAB CONT. AU (S) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 917802-3 | Internal Number: 917802-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 917802-3?
Additional datasheets, footprints and schematics for 917802-3 are listed on our Part Details page. You can also find images and similar parts to 917802-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917802-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917802-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917802-3 fall under?
The 917802-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917802-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917802-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 917802-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917802-3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, TTI Europe and TE Store have stock available or on a lead time for 917802-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917802-3 often in real-time on the comparison pages.
What if I can't find stock of 917802-3?
You can fill out our help required form which you can use to request a quote for 917802-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.