917804-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 917804-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 917804-2
Details for TE Store
917804-2
DYNAMIC D-5 TAB CONT. S L/P Contact Type:Tab
Buy Directly from TE Store (7312 in Stock)
$1.3800 per unit
Series Information for 917804-2 - TE Connectivity
  • Status: Active
  • Product Code: 0640
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-5 TAB CONT. S L/P

Specifications

Contact Base Material:
Copper Alloy
Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Termination Area Plating Thickness:
2.54µm, 100µin
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
Contact Classification:
Power
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
30A
Contact Type:
Tab
Wire Size:
1.23 – 2.27mm², 16 – 14AWG
Accepts Wire Insulation Diameter Range:
.118 – .15in, 3 – 3.8mm
Overall Length:
33.7mm, 1.32in
Operating Voltage:
630VDC, 630VAC
Wire Range Mark:
S
Contact Retention:
With
Contact Retention Type:
Locking Lance
For Use With:
Receptacle (Socket) Contact
Packaging Method:
Bag
Packaging Quantity:
500
Connector System:
Wire-to-Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 234170-1, 409158-1, 1-353046-2, 1-353046-3, 2-353046-2, 2-353046-3, 1-353047-2, 1-353047-3, 2-353047-2, 2-353047-3, 1-917808-2, 1-917808-3, 2-917808-2, 2-917808-3, 3-917808-2, 3-917808-3, 1-917809-2, 1-917809-3, 2-917809-2, 2-917809-3, 3-917809-2, 3-917809-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-5 TAB CONT. S L/P
RS Components
Contact male crimp 16-14AWG Au S D-5
Newark Electronics
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Avnet America
Contact PIN Crimp ST Cable Mount Loose Piece
Allied Electronics, Inc
Circular Connector DYNAMIC D-5 TAB CONT. S L/P
Avnet Europe
Contact PIN Crimp ST Cable Mount Loose Piece
TE Store
DYNAMIC D-5 TAB CONT. S L/P Contact Type:Tab;Contact Mating Area Plating Material:Gold;Operating Voltage:630 VAC;Operating Voltage:630 VDC;Contact Retention:With Tab Gold 630 VAC 630 VDC | Connector Contact | TE Connectivity
Conrad
Content: 1 pc(s); No. of rows: 1; Total number of pins: 1