917805-6

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 917805-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 917805-6
Series Information for 917805-6 - TE Connectivity
  • Status: Active
  • Product Code: 0640
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-5 TAB CONTACT"M"SIZE

Specifications

Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Silver
Contact Current Rating (Max):
45A
Contact Classification:
Power
Contact Termination Area Plating Thickness:
2.54µm, 100µin
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Thickness:
100µin, 2.54µm
Contact Type:
Tab
Contact Termination Area Plating Material:
Silver
Contact Underplating Material:
Nickel
Underplate Material Thickness:
1.3µm, 51.18µin
Accepts Wire Insulation Diameter Range:
4 – 5.2mm, .157 – .204in
Wire Size:
12 – 10AWG, 3.08 – 5.5mm²
Overall Length:
33.7mm, 1.32in
Operating Voltage:
630VAC, 630VDC
Wire Range Mark:
M
Contact Retention Type:
Locking Lance
Contact Retention:
With
For Use With:
Receptacle (Socket) Contact
Packaging Method:
Bag
Packaging Quantity:
500
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 234171-1, 409158-1, 1-353046-2, 1-353046-3, 2-353046-2, 2-353046-3, 1-353047-2, 1-353047-3, 2-353047-2, 2-353047-3, 1-917808-2, 1-917808-3, 2-917808-2, 2-917808-3, 3-917808-2, 3-917808-3, 1-917809-2, 1-917809-3, 2-917809-2, 2-917809-3, 3-917809-2, 3-917809-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-5 TAB CONTACT M SI
Newark Electronics
DYNAMIC D-5 TAB CONTACT"M"SIZE
Avnet America
Contact SKT Crimp ST Cable Mount Bag
Avnet Europe
Contact SKT Crimp ST Cable Mount Bag