Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
1,570
in stock
|
Buy Now | |
TE Store
from US$3.19
|
9,557
in stock
|
Buy Now | |
Distrelec
from US$3.19
|
5,965
in stock
|
Buy Now | |
CoreStaff
from US$0.98
|
213
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
-
|
Buy Now | |
Future Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
element14
from US$1.77
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now | |
Farnell
from US$1.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 1.3µm, 51.18µin |
---|---|
Contact Classification | Power |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 30A |
Contact Type | Tab |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .157 – .204in, 4 – 5.2mm |
Wire Size | 3.08 – 5.5mm², 12 – 10AWG |
Overall Length | 33.7mm, 1.32in |
Operating Voltage | 630VAC, 630VDC |
Centerline (Pitch) | 9.55mm |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 TAB CONT. M L/P Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 12 – 10 AWG Wire Size: 3.08 – 5.5 mm² Product Terminates To: Wire & Cable Tab Gold 12 – 10 AWG 3.08 – 5.5 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 917805-3 | Internal Number: 917805-3 | TE Connectivity | TE Store |
TE Connectivity - AMP Wire-to-Board DYNAMIC D-5 TAB CONT M L/P | Distrelec |
Contact male crimp 12-10AWG Au M D-5 | RS |
Contact, Pin, Crimp, 12-10Awg Rohs Compliant: Yes |Amp Te Connectivity 917805-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Dynamic 5000 PCB Conn Contact, Male, Crimp, Gold over Nickel Plating 10 to 12 AWG | TE Connectivity 917805-3 | RS Americas |
CONTACT, PIN, CRIMP, 12-10AWG | element14 |
Status: | Unknown |
---|---|
Series: | Dynamic D-5000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5000 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Gold Plated Contacts |
For Use With | - |
Wire Size AWG Min | 12AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 917805-3?
Additional datasheets, footprints and schematics for 917805-3 are listed on our Part Details page. You can also find images and similar parts to 917805-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917805-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917805-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917805-3 fall under?
The 917805-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917805-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917805-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 917805-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917805-3 have stock available?
Authorised distributors including TE Store, Distrelec, RS, CoreStaff and Newark Electronics have stock available or on a lead time for 917805-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917805-3 often in real-time on the comparison pages.
What if I can't find stock of 917805-3?
You can fill out our help required form which you can use to request a quote for 917805-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.