Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Number of Rows | 2 |
---|---|
Number of Cavities | 6 |
Number of Positions | 6 |
Preloaded | No |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Tab |
Multiple Contact Types | Without |
Height | 47mm, 1.85in |
Width | 1.051in, 26.7mm |
Length | 2.244in, 57mm |
Operating Voltage | 630VAC, 630VDC |
Centerline (Pitch) | .399in, 10.16mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Circuit Application | Power |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 30 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Panel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Type | Housing |
Row-to-Row Spacing | .399in, 10.16mm |
Connector Style | Plug |
Series Number | 5000 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONNECTOR HOUSING, PLUG, 6POS, 10.16MM | element14 |
DYNAMIC D-5 TAB HSG D/R 6P Y-Y Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 6 Termination Method to Wire & Cable: Crimp Housing Housing for Male Terminals Wire-to-Wire 6 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 2-917809-3 | Internal Number: 2-917809-3 | TE Connectivity | TE Store |
Connector Housing, Plug, 6Pos | Newark Electronics |
Conn Housing PL 6 POS 10.16mm Crimp ST Panel Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-917809-3?
Additional datasheets, footprints and schematics for 2-917809-3 are listed on our Part Details page. You can also find images and similar parts to 2-917809-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-917809-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-917809-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-917809-3 fall under?
The 2-917809-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-917809-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-917809-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-917809-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-917809-3 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2-917809-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-917809-3 often in real-time on the comparison pages.
What if I can't find stock of 2-917809-3?
You can fill out our help required form which you can use to request a quote for 2-917809-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.