Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
1,216
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
12,812
in stock
|
Buy Now | |
TE Store
from US$2.36
|
8,531
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
1,216
in stock
|
Buy Now | |
element14
from US$1.46
|
1,216
in stock
|
Buy Now | |
Heilind Electronics
from US$1.60
|
894
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
529
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.60
|
298
in stock
|
Buy Now | |
Conrad
from US$2.87
|
59
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Boersig
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Classification | Power |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Type | Tab |
Contact Current Rating (Max) | 30A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Wire Size | 3.08 – 5.5mm², 12 – 10AWG |
Overall Length | 1.32in, 33.7mm |
Accepts Wire Insulation Diameter Range | .157 – .204in, 4 – 5.2mm |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | M |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 TAB CONT. M L/P Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 12 – 10 AWG Wire Size: 3.08 – 5.5 mm² Product Terminates To: Wire & Cable Tab Gold 12 – 10 AWG 3.08 – 5.5 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 917805-2 | Internal Number: 917805-2 | TE Connectivity | TE Store |
Circular Connector DYNAMIC D-5 TAB CONT. M L/P | TE Connectivity 917805-2 | RS Americas |
Rectangular Power Contact, Dynamic D-5000 Series, Gold Plated Contacts, Copper, Pin, Crimp, 12 Awg Rohs Compliant: Yes |Amp Te Connectivity 917805-2 | Newark Electronics |
CONTACT, CRIMP, PLUG, 12-10AWG | element14 |
Headers&Wire Housings TAB 12-10 AWG 15 AU | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D-5 TAB CONT M L/P | Distrelec |
Content: 1 pc(s) | Conrad |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-5000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
For Use With | Dynamic D-5000 Series Connectors |
Where can I find additional details, specifications and documents for a 917805-2?
Additional datasheets, footprints and schematics for 917805-2 are listed on our Part Details page. You can also find images and similar parts to 917805-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917805-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917805-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917805-2 fall under?
The 917805-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917805-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917805-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 917805-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917805-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, RS Americas, TTI Europe and Newark Electronics have stock available or on a lead time for 917805-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917805-2 often in real-time on the comparison pages.
What if I can't find stock of 917805-2?
You can fill out our help required form which you can use to request a quote for 917805-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.