1-917808-2 Rectangular Connectors by TE Connectivity

DYNAMIC D-5200M TAB HSG 4P X-X

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for RS
RS
from US$3.05
47
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.40
10,351
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.33
8,640
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.98
4,488
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.05
1,711
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.83
440
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.61
304
in stock
Buy Now
Logo for element14
element14
from US$3.17
294
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.13
294
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.88
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.48
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.21
-
Buy Now
Logo for Boersig
Boersig
from US$2.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Preloaded No
Number of Cavities 4
Number of Rows 2
Number of Positions 4
Multiple Contact Types Without
Contact Type Tab
Shunts/Shorting Bars Without
Contact Layout Matrix
Length 33.44mm, 1.316in
Width 26.7mm, 1.051in
Height 1.85in, 47mm
Operating Voltage 630VDC, 630VAC
Centerline (Pitch) .399in, 10.16mm
Housing Material Polyester GF
Housing Color Black
VDE Tested No
CSA Certified Yes
CSA Rating Certified
UL Rating Recognized
UL File Number E28476
Agency/Standard UL, CSA
CSA File Number LR7189
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount No
Panel Mount Feature Without
Halogen Free Yes
For Use With Receptacle Housing
Circuit Application Power
Packaging Quantity 40
Packaging Method Bag
Series Number 5000
Row-to-Row Spacing .399in, 10.16mm
Connector Type Housing
Sealable No
Connector Style Plug
Product Type Connector
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Headers&Wire Housings TAB HSG 4P X-X | Rapid Electronics
DYNAMIC D-5200M TAB HSG 4P X-X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .149 in Housing Housing for Male Terminals Wire-to-Wire 4 | Dynamic 5000 Rec And Tab Hsg | Part Number: 1-917808-2 | Internal Number: 1-917808-2 | .149" | TE Connectivity | TE Store
TE Connectivity - AMP Connector DYNAMIC D-5200M TAB HSG 4P X-X | Distrelec
Plug Housing, 4Pos, Gf Polyester, Black | Newark Electronics
PLUG HOUSING, 4POS, GF POLYESTER, BLACK | element14
Housing FH 4 way TAB 10.16mm XX key D-5 | RS
Conn Housing PL 4 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America
Dynamic 5000,10.16mm Pitch 4 Way, 2 Row Male Straight PCB Housing | TE Connectivity 1-917808-2 | RS Americas


1-917808-2 Connectors by Unknown

PLUG HOUSING 4POS GF POLYESTER BLACK

Status: Unknown
Series: Dynamic D-5200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Dynamic D-5200 Series
Gender Plug
No. of Positions 4Ways
Pitch Spacing 10.16mm
For Use With AMP Dynamic 5000 Series Pin Contacts
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-917808-2?

Additional datasheets, footprints and schematics for 1-917808-2 are listed on our Part Details page. You can also find images and similar parts to 1-917808-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-917808-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917808-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-917808-2 fall under?

The 1-917808-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-917808-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917808-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-917808-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-917808-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Distrelec and TTI Europe have stock available or on a lead time for 1-917808-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-917808-2 often in real-time on the comparison pages.

What if I can't find stock of 1-917808-2?

You can fill out our help required form which you can use to request a quote for 1-917808-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay