Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
505
in stock
|
Buy Now | |
TE Store
from US$2.31
|
1,788
in stock
|
Buy Now | |
TTI Europe
from US$1.55
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
433
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
263
in stock
|
Buy Now | |
element14
from US$2.49
|
263
in stock
|
Buy Now | |
Farnell
from US$1.60
|
263
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$2.19
|
-
|
Buy Now | |
Boersig
from US$1.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 2 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Width | 16.54mm, .651in |
Height | 47mm, 1.85in |
Length | 47mm, 1.85in |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 10.16mm, .399in |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | No |
UL File Number | E28476 |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Receptacle Housing |
Circuit Application | Power |
Halogen Free | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Product Type | Connector |
Connector Type | Housing |
Sealable | No |
Series Number | 5000 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5200S TAB HSG 2P K/X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .399 in Housing Housing for Male Terminals Wire-to-Wire 2 | Dynamic 5000 Rec And Tab Hsg | Part Number: 1-353047-2 | Internal Number: 1-353047-2 | .399" | TE Connectivity | TE Store |
Housing PM 2 way TAB 10.16mm X key D-5 | RS |
Connector Housing, Plug, 2Pos, 10.16Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 2POS, 10.16MM | element14 |
Conn Housing PL 2 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 5000,10.16mm Pitch 2 Way, 1 Row Male Straight PCB Housing | TE Connectivity 1-353047-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-353047-2?
Additional datasheets, footprints and schematics for 1-353047-2 are listed on our Part Details page. You can also find images and similar parts to 1-353047-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-353047-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353047-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-353047-2 fall under?
The 1-353047-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-353047-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353047-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-353047-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-353047-2 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for 1-353047-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-353047-2 often in real-time on the comparison pages.
What if I can't find stock of 1-353047-2?
You can fill out our help required form which you can use to request a quote for 1-353047-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.