Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.36
|
588
in stock
|
Buy Now | |
TTI Europe
from US$2.04
|
5,568
in stock
|
Buy Now | |
TE Store
from US$3.55
|
165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.98
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$4.06
|
33
in stock
|
Buy Now | |
Distrelec
from US$3.62
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
-
|
Buy Now | |
Future Electronics
from US$2.72
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
element14
from US$2.50
|
-
|
Buy Now | |
Boersig
from US$2.85
|
-
|
Buy Now | |
Farnell
from US$1.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Cavities | 6 |
Number of Positions | 6 |
Preloaded | No |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Tab |
Multiple Contact Types | Without |
Height | 47mm, 1.85in |
Width | 1.051in, 26.7mm |
Length | 2.244in, 57mm |
Operating Voltage | 630VAC, 630VDC |
Centerline (Pitch) | .399in, 10.16mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Circuit Application | Power |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 30 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Panel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Type | Housing |
Row-to-Row Spacing | .399in, 10.16mm |
Connector Style | Plug |
Series Number | 5000 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing PM 6 way TAB 10.2mm XX key D5200 | RS |
DYNAMIC D-5 TAB HSG D/R 6P X-X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .149 in Housing Housing for Male Terminals Wire-to-Wire 6 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 1-917809-3 | Internal Number: 1-917809-3 | .149" | TE Store |
Connector: wire-board | Transfer Multisort Elektronik |
Headers&Wire Housings TAB HSG D/R 6P X-X | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-5 TAB HSG D/R 6P X-X | Distrelec |
Dynamic D-5 Tab Hsg D/R 6P X-X |Amp Te Connectivity 1-917809-3 | Newark Electronics |
Dynamic 5000 Series, Housing for Male Terminals, Wire-to-Wire, 6 Position | Future Electronics |
Conn Housing PL 6 POS 10.16mm Crimp ST Panel Mount Bag | Avnet America |
PLUG HOUSINGS, 6POS, GF POLYESTER, BLACK | Farnell |
Status: | Unknown |
---|---|
Series: | Dynamic D-5200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5200 Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 10.16mm |
For Use With | AMP Dynamic 5000 Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-917809-3?
Additional datasheets, footprints and schematics for 1-917809-3 are listed on our Part Details page. You can also find images and similar parts to 1-917809-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917809-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917809-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917809-3 fall under?
The 1-917809-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-917809-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917809-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917809-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917809-3 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 1-917809-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917809-3 often in real-time on the comparison pages.
What if I can't find stock of 1-917809-3?
You can fill out our help required form which you can use to request a quote for 1-917809-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.