Prices starting from US$1.92
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.35 |
No stock
|
Buy Now | |
TE Store | US$3.27 |
1,063
|
Buy Now | |
Newark Electronics | US$4.17 |
153
|
Buy Now | |
Rapid Electronics | US$4.54 |
153
|
Buy Now | |
Chip One Stop | US$4.10 |
153
|
Buy Now | |
Avnet America | US$2.06 |
-
|
Buy Now | |
element14 | US$2.24 |
-
|
Buy Now | |
Boersig | US$2.67 |
-
|
Buy Now | |
TTI Europe | US$1.92 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Number of Cavities | 4 |
---|---|
Number of Rows | 2 |
Preloaded | No |
Number of Positions | 4 |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Tab |
Multiple Contact Types | Without |
Width | 26.7mm, 1.051in |
Length | 1.85in, 47mm |
Height | 1.85in, 47mm |
Operating Voltage | 630VAC, 630VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 10.16mm, .399in |
VDE Tested | No |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Certified | Yes |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Halogen Free | Yes |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | 10.16mm, .399in |
Product Type | Connector |
Connector Type | Housing |
Series Number | 5000 |
Sealable | No |
Connector Style | Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 TAB HSG D/R 4P X-Y Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 4 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 3-917809-2 | Internal Number: 3-917809-2 | .2" | TE Store |
Headers & Wire Housings Tab Hsg D/R 4P X-Y |Amp Te Connectivity 3-917809-2 | Newark Electronics |
Headers&Wire Housings TAB HSG D/R 4P X-Y | Rapid Electronics |
Conn Housing PL 4 POS 10.16mm Crimp ST Panel Mount Bag | Avnet America |
CONNECTOR HOUSING, PLUG, 4POS, 10.16MM | element14 |
Where can I find additional details, specifications and documents for a 3-917809-2?
Additional datasheets, footprints and schematics for 3-917809-2 are listed on our Part Details page. You can also find images and similar parts to 3-917809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-917809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-917809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-917809-2 fall under?
The 3-917809-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-917809-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-917809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-917809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-917809-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3-917809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-917809-2 often in real-time on the comparison pages.
What if I can't find stock of 3-917809-2?
You can fill out our help required form which you can use to request a quote for 3-917809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.