Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
82
in stock
|
Buy Now | |
TE Store
from US$2.80
|
796
in stock
|
Buy Now | |
element14
from US$2.18
|
744
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
500
in stock
|
Buy Now | |
Farnell
from US$2.12
|
500
in stock
|
Buy Now | |
CoreStaff
from US$1.25
|
486
in stock
|
Buy Now | |
Conrad
from US$3.63
|
250
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now | |
Boersig
from US$2.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 3 |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Tab |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Height | 1.85in, 47mm |
Length | 57mm, 2.244in |
Width | 16.54mm, .651in |
Operating Voltage | 630VDC, 630VAC |
Centerline (Pitch) | .399in, 10.16mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Rating | Recognized |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Circuit Application | Power |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Panel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Type | Housing |
Series Number | 5000 |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5200S TAB HSG 3P K/Y Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 3 Termination Method to Wire & Cable: Crimp Housing Housing for Male Terminals Wire-to-Wire 3 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 2-353047-3 | Internal Number: 2-353047-3 | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 3POS, 10.16MM | element14 |
Connector Housing, Plug, 3Pos, 10.16Mm Rohs Compliant: Yes |Amp Te Connectivity 2-353047-3 | Newark Electronics |
Connector type: Plug | Conrad |
Housing PM 3w 10.16mm,Y-key,D5200 | RS |
Conn Housing PL 3 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 5000,10.16mm Pitch 3 Way, 1 Row Male Straight PCB Housing | TE Connectivity 2-353047-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-5200S Series |
RoHS: | Unknown |
Product Range | Dynamic D-5200S Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 10.16mm |
For Use With | Dynamic D-5200 Series Pin Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Where can I find additional details, specifications and documents for a 2-353047-3?
Additional datasheets, footprints and schematics for 2-353047-3 are listed on our Part Details page. You can also find images and similar parts to 2-353047-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-353047-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-353047-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-353047-3 fall under?
The 2-353047-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-353047-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-353047-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-353047-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-353047-3 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and CoreStaff have stock available or on a lead time for 2-353047-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-353047-3 often in real-time on the comparison pages.
What if I can't find stock of 2-353047-3?
You can fill out our help required form which you can use to request a quote for 2-353047-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.