Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$927.48
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CCII SDE SAHT-SMALL WIRE INS | Heilind Electronics |
Daht Unml Ii Pin Sok 20-14 Assy |Amp Te Connectivity 91500-4 | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Electric, Manual CERTI-CRIMP II, Straight Action Hand Tool | Avnet America |
CCII SDE SAHT-SMALL WIRE INS | TE Connectivity 91500-4 | RS Americas |
Where can I find additional details, specifications and documents for a 91500-4?
Additional datasheets, footprints and schematics for 91500-4 are listed on our Part Details page. You can also find images and similar parts to 91500-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91500-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91500-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91500-4 fall under?
The 91500-4 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91500-4 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91500-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 91500-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91500-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 91500-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91500-4 often in real-time on the comparison pages.
What if I can't find stock of 91500-4?
You can fill out our help required form which you can use to request a quote for 91500-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.