Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
8,000
in stock
|
Buy Now | |
Boersig
from US$0.33
|
38,100
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
37,303
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
30,153
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
27,216
in stock
|
Buy Now | |
element14
from US$0.71
|
27,216
in stock
|
Buy Now | |
Farnell
from US$0.58
|
27,216
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
15,353
in stock
|
Buy Now | |
TE Store
from US$0.49
|
5,804
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
5,025
in stock
|
Buy Now | |
Sager
from US$0.56
|
4,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
3,385
in stock
|
Buy Now | |
Conrad
from US$1.22
|
2,143
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
1,591
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Carlton-Bates
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Mating Pin Diameter | 1.3mm, .051in |
Crimp Type | F-Crimp |
Interface Plating | Gold (Au) |
Typical Current Rating | 17A |
Wire Size Search | 18AWG, 17AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm², 20AWG |
Wire Size | .5 – 1.5mm², 16 – 20AWG |
Wire Insulation Diameter | 1.7 – 2.7mm, .067 – .106in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
AMPSEAL 16-20 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
CONTACT,AMPSEAL AU L/P | Heilind Electronics |
Rectangular Power Contact, Ampseal Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 770854-3 | Newark Electronics |
CONTACT, GOLD RECEPT., CRIMP | element14 |
AMPSEAL PCB Connector Contact Female Crimp Gold Plating 16 - 20 AWG | TE Connectivity 770854-3 | RS Americas |
AMPSEAL socket crimp contact, AWG 16-20 | RS |
CONTACT,AMPSEAL AU L/P Terminal Type: Socket Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 16 – 20 AWG Socket 1.3 mm .051" 0 – 24 A (Low Power) | Ampseal Crimp Contacts: 1.3 Mm | Part Number: 770854-3 | Internal Number: 770854-3 | TE Connectivity | TE Store |
Automotive Connectors AMPSEAL CONTACT | Sager |
Contact | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
TE Connectivity - AMP Crimp Contact, Gold, 20 ... 16AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, Crimp Contact, 20 AWG Min, 16 AWG Max, 2.50 mm, 250V AC/DC, 17A | Carlton-Bates |
CONTACT,AMPSEAL AU L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Contact Termination | Crimp |
Current Rating | 17A |
For Use With | AMPSEAL and AMPSEAL 16 Series Connectors |
Gender | Receptacle |
Wire Size | 16AWG |
Where can I find additional details, specifications and documents for a 770854-3?
Additional datasheets, footprints and schematics for 770854-3 are listed on our Part Details page. You can also find images and similar parts to 770854-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770854-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770854-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770854-3 fall under?
The 770854-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 770854-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770854-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770854-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770854-3 have stock available?
Authorised distributors including Boersig, Future Electronics, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 770854-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770854-3 often in real-time on the comparison pages.
What if I can't find stock of 770854-3?
You can fill out our help required form which you can use to request a quote for 770854-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.