Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.16
|
452
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
452
in stock
|
Buy Now | |
Rapid Electronics
from US$4.05
|
452
in stock
|
Buy Now | |
Chip One Stop
from US$4.11
|
452
in stock
|
Buy Now | |
TE Store
from US$5.08
|
433
in stock
|
Buy Now | |
Farnell
from US$4.83
|
370
in stock
|
Buy Now | |
Avnet America
from US$3.52
|
10
in stock
|
Buy Now | |
Future Electronics
from US$3.50
|
-
|
Buy Now | |
RS Americas
from US$4.11
|
-
|
Buy Now | |
Boersig
from US$4.17
|
-
|
Buy Now |
Post Size | .66mm, .026in |
---|---|
Shell Plating Material | Tin over Copper |
Plastic | No |
Female Screwlock Material | Zinc |
Insert Material | Zinc |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Shell Material | Carbon Steel |
Female Screwlock Plating Material | Clear Chromate |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 130 |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | .318in, 8.08mm |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Connector Style | Plug |
Grounding Straps | With |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
|Amp Te Connectivity 747250-6 | Newark Electronics |
D-Sub Tools & Hardware CABLE STRESS RLF 9P | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Plug Through Hole | Distrelec |
09 MSFL PLUG RA 318 (SL,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 747250-6 | Internal Number: 747250-6 | TE Connectivity | TE Store |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
9 Position Dual Row Solder Right Angle Through Hole Plug Male Pins Connector | Future Electronics |
Conn, D-Sub, PCB Plug, 9Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747250-6 | RS Americas |
Where can I find additional details, specifications and documents for a 747250-6?
Additional datasheets, footprints and schematics for 747250-6 are listed on our Part Details page. You can also find images and similar parts to 747250-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747250-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747250-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747250-6 fall under?
The 747250-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747250-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747250-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 747250-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747250-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 747250-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747250-6 often in real-time on the comparison pages.
What if I can't find stock of 747250-6?
You can fill out our help required form which you can use to request a quote for 747250-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.