Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0747250-4,
A61411-000 |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.70
|
651
in stock
|
Buy Now | |
TE Store
from US$4.81
|
896
in stock
|
Buy Now | |
element14
from US$3.87
|
651
in stock
|
Buy Now | |
Farnell
from US$5.00
|
651
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$3.88
|
18
in stock
|
Buy Now | |
Avnet America
from US$3.10
|
3
in stock
|
Buy Now | |
RS Americas
from US$3.62
|
2
in stock
|
Buy Now | |
Future Electronics
from US$3.10
|
-
|
Buy Now | |
Boersig
from US$3.69
|
-
|
Buy Now | |
Distrelec
from US$4.83
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Insert Material | Zinc |
Post Size | .026in, .66mm |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Shell Material | Carbon Steel |
Shell Plating Material | Tin over Copper |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Material | Nylon GF, Polyester GF |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Zinc |
Threaded Insert Plating Material | Clear Chromate |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 130 |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | .318in, 8.08mm |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Connector Style | Plug |
Grounding Straps | With |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09 MSFL PLUG RA 318 (IN,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 747250-4 | Internal Number: 747250-4 | Alias Number: A61411-000 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG | element14 |
D-Sub Standard Connectors PLUG FRNT MTL SHL 9 | Rapid Electronics |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
Conn D-Sub PCB Plug 9Pos RTAng HD-20Series 20AWG FrontMetalShell | TE Connectivity 747250-4 | RS Americas |
HD20 Series 9 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Plug Through Hole | Distrelec |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747250-4?
Additional datasheets, footprints and schematics for 747250-4 are listed on our Part Details page. You can also find images and similar parts to 747250-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747250-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747250-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747250-4 fall under?
The 747250-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747250-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747250-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 747250-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747250-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 747250-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747250-4 often in real-time on the comparison pages.
What if I can't find stock of 747250-4?
You can fill out our help required form which you can use to request a quote for 747250-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.