Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.94
|
487
in stock
|
Buy Now | |
Newark Electronics
from US$6.61
|
487
in stock
|
Buy Now | |
Rapid Electronics
from US$6.45
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
487
in stock
|
Buy Now | |
Farnell
from US$6.78
|
391
in stock
|
Buy Now | |
TE Store
from US$8.15
|
387
in stock
|
Buy Now | |
Avnet America
from US$5.86
|
-
|
Buy Now | |
RS Americas
from US$6.85
|
-
|
Buy Now | |
Boersig
from US$6.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Insert Material | Thermoplastic |
Shell Material | Steel |
Plastic | No |
Shell Plating Material | Tin |
Number of Positions | 9 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Brass |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Grounding Straps | Without |
Grounded | Yes |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Grounding Indents | With |
Product Type | Connector |
Profile | High |
Sealable | No |
Connector System | Board-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn Plug Full Mtl Shl 9P Standard |Amp Te Connectivity 745410-1 | Newark Electronics |
D-Sub Standard Conn PLUG FULL MTL SHL 9P standard | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Plug T/H | Distrelec |
D SUB CONNECTORS | Farnell |
09 PLUG SP/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 745410-1 | Internal Number: 745410-1 | TE Connectivity | TE Store |
Conn D-Subminiature PIN 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Plug, 9Pos, STR, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 745410-1 | RS Americas |
Where can I find additional details, specifications and documents for a 745410-1?
Additional datasheets, footprints and schematics for 745410-1 are listed on our Part Details page. You can also find images and similar parts to 745410-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745410-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745410-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745410-1 fall under?
The 745410-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745410-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745410-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745410-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745410-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745410-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745410-1 often in real-time on the comparison pages.
What if I can't find stock of 745410-1?
You can fill out our help required form which you can use to request a quote for 745410-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.