Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402784276 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
990
in stock
|
Buy Now | |
TE Store
from US$1.08
|
14,108
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
7,483
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
5,007
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
2,962
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
2,962
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
2,962
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
2,962
in stock
|
Buy Now | |
element14
from US$0.79
|
2,238
in stock
|
Buy Now | |
Farnell
from US$0.78
|
2,238
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
1,497
in stock
|
Buy Now | |
Conrad
from US$1.38
|
27
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,24-20,15AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66400-3 | Internal Number: 66400-3 | Alias Number: 402784276 | TE Connectivity | TE Store |
III PIN24-2015AU/FLLP | Heilind Electronics |
Contact Pin 16 Brass Signal Gold (15) over Nickel (50) 24-20 AWG Crimp | TE Connectivity 66400-3 | RS Americas |
Iii+ Pin,24-20,15Au/Fl,lp |Amp Te Connectivity 66400-3 | Newark Electronics |
Standard Circular Contacts PIN CONTACT GLD PL | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN24-2015AU/FLLP | Distrelec |
CRIMP TERMINAL, MALE | element14 |
CRIMP TERMINAL, MALE | Farnell |
Contact male,24-20 awg,crimp AuNi | RS |
AWG: 24 - 20 | Conrad |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Crimp Pin Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
III+ PIN,24-20,15AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Plug |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Wire Size Range (AWG) | 20 AWG |
Where can I find additional details, specifications and documents for a 66400-3?
Additional datasheets, footprints and schematics for 66400-3 are listed on our Part Details page. You can also find images and similar parts to 66400-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66400-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66400-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66400-3 fall under?
The 66400-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66400-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66400-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66400-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66400-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 66400-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66400-3 often in real-time on the comparison pages.
What if I can't find stock of 66400-3?
You can fill out our help required form which you can use to request a quote for 66400-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.