Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
5,052
in stock
|
Buy Now | |
TE Store
from US$1.26
|
17,993
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
8,895
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
8,895
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
8,895
in stock
|
Buy Now | |
Farnell
from US$1.04
|
7,150
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
5,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
4,000
in stock
|
Buy Now | |
element14
from US$0.76
|
3,234
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
2,892
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
675
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$1.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.72
|
-
|
Buy Now | |
Sager
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Mating Area Plating Material | Precious Metal |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,24-20,15AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66399-3 | Internal Number: 66399-3 | TE Connectivity | TE Store |
Standard Circular Contacts III+ SKT24-2015LP | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT24-2015AU/FLLP | Distrelec |
CIRCULAR CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
Contact Socket 16 Brass Signal Gold (15) over Nickel (50) 24-20 AWG | TE Connectivity 66399-3 | RS Americas |
Contact female crimp 24-20AWG Multimate | RS |
66399-3 Rohs Compliant: Yes |Amp Te Connectivity 66399-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
III SKT24-2015AU/FLLP | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
AWG 24-20 Gold over Nickel Crimp Socket Contacts for CPC Series 1 Connectors | Future Electronics |
Crimp Socket Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
III+ SKT,24-20,15AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | G Series, M Series, CPC Connectors |
Contact Material | Brass |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 66399-3?
Additional datasheets, footprints and schematics for 66399-3 are listed on our Part Details page. You can also find images and similar parts to 66399-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66399-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66399-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66399-3 fall under?
The 66399-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66399-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66399-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66399-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66399-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 66399-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66399-3 often in real-time on the comparison pages.
What if I can't find stock of 66399-3?
You can fill out our help required form which you can use to request a quote for 66399-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.