Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 401188883 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
12,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
12,785
in stock
|
Buy Now | |
element14
from US$0.69
|
12,785
in stock
|
Buy Now | |
TE Store
from US$1.09
|
12,270
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Test Current | 13A |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reverse Reel, Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Circular Contact, Socket, Crimp, 24Awg | Newark Electronics |
CIRCULAR CONTACT, SOCKET, CRIMP, 24AWG | element14 |
III+ SKT,26-24,30AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66108-8 | Internal Number: 66108-8 | Alias Number: 401188883 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector SOCKET 24-26AWG GOLD CRIMP | TE Connectivity 66108-8 | RS Americas |
Where can I find additional details, specifications and documents for a 66108-8?
Additional datasheets, footprints and schematics for 66108-8 are listed on our Part Details page. You can also find images and similar parts to 66108-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66108-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66108-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66108-8 fall under?
The 66108-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66108-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66108-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66108-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66108-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 66108-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66108-8 often in real-time on the comparison pages.
What if I can't find stock of 66108-8?
You can fill out our help required form which you can use to request a quote for 66108-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.