Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-1765 |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
6
in stock
|
Buy Now | |
Future Electronics
from US$2.79
|
1,160
in stock
|
Buy Now | |
Heilind Electronics
from US$3.21
|
33
in stock
|
Buy Now | |
TE Store
from US$3.71
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.21
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
6
in stock
|
Buy Now | |
element14
from US$3.22
|
6
in stock
|
Buy Now | |
Avnet America
-
|
600
in stock
|
Buy Now | |
RS Americas
from US$3.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | B, C, A |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Number of Columns | 16 |
Number of Power or Coaxial Positions | 48 |
PCB Mount Orientation | Right Angle |
Number of Positions | 48 |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .64 x .64mm, .025 x .025in |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
Shielded | No |
Make First / Break Last | No |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 2.64mm, .104in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
44 Position 3 Row 2.54 mm Pitch Right Angle Eurocard Type C Plug | Future Electronics |
048 EURO TYPE C PIN ST ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 48 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 650478-5 | Internal Number: 650478-5 | Alias Number: 2-42935-1765 | TE Connectivity | TE Store |
Conn, Din 41612, Header, 48Pos, 3Row | Newark Electronics |
CONN, DIN 41612, HEADER, 48POS, 3ROW | element14 |
Conn DIN 41612 PL 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
LC PIN ASSY SOLDER RA, 048 EURO TYPE C PIN ST ASSY | TE Connectivity 650478-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type 1/2C Series |
RoHS: | Unknown |
Product Range | Eurocard Type 1/2C Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 650478-5?
Additional datasheets, footprints and schematics for 650478-5 are listed on our Part Details page. You can also find images and similar parts to 650478-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650478-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650478-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650478-5 fall under?
The 650478-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650478-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650478-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650478-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650478-5 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 650478-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650478-5 often in real-time on the comparison pages.
What if I can't find stock of 650478-5?
You can fill out our help required form which you can use to request a quote for 650478-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.