Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
1,240
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
820
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
820
in stock
|
Buy Now | |
TE Store
from US$3.97
|
754
in stock
|
Buy Now | |
Farnell
from US$2.43
|
517
in stock
|
Buy Now | |
Distrelec
from US$2.56
|
420
in stock
|
Buy Now | |
Future Electronics
from US$2.20
|
196
in stock
|
Buy Now | |
RS Americas
from US$2.33
|
56
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
element14
from US$2.49
|
-
|
Buy Now | |
Avnet Asia
from US$2.47
|
-
|
Buy Now | |
Boersig
from US$2.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 16 |
---|---|
Rows Loaded | B, A, C |
Number of Positions | 48 |
Number of Signal Positions | 48 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Cross Section | .01 x .01in, .25 x .25mm |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .413in, 10.49mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 10.49mm |
Operating Voltage | 250VAC |
Housing Material | Polymer - GF |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Half |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
DIN Level | II |
Termination Post & Tail Length | 2.79mm, .11in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIN 41612 Connectors RECPT 48P R/A TYPE R | Rapid Electronics |
Din 41612 Connectors Recpt 48P R/A Type R |Amp Te Connectivity 5650868-4 | Newark Electronics |
ASSY,RECEPTACLE,EUROCARD,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 48 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 5650868-4 | Internal Number: 5650868-4 | TE Connectivity | TE Store |
TE Connectivity - AMP Connector ASSYRECEPTACLEEUROCARDTYPE | Distrelec |
48 Position Right Angle Solder Post No PCB Retention Receptacle Eurocard Type R | Future Electronics |
TYPE R TTR SDR TL R/A, ASSY, RECEPTACLE, EUROCARD, TYPE R/2,LEAD-F | TE Connectivity 5650868-4 | RS Americas |
Eurocard receptacle, type R, 2.54mm, 48P | RS |
Conn DIN 41612 RCP 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
CONNECTOR, DIN 41612, RCPT, 48POS, 3ROW | element14 |
Status: | Unknown |
---|---|
Series: | Eurocard Type 1/2R Series |
RoHS: | Unknown |
Product Range | Eurocard Type 1/2R Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5650868-4?
Additional datasheets, footprints and schematics for 5650868-4 are listed on our Part Details page. You can also find images and similar parts to 5650868-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650868-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650868-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650868-4 fall under?
The 5650868-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650868-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650868-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650868-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650868-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 5650868-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650868-4 often in real-time on the comparison pages.
What if I can't find stock of 5650868-4?
You can fill out our help required form which you can use to request a quote for 5650868-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.