Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Number of Signal Positions | 48 |
---|---|
Number of Rows | 3 |
Rows Loaded | B, A, C |
Number of Positions | 48 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Number of Power or Coaxial Positions | 48 |
Number of Columns | 16 |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Method | Box |
Shielded | No |
Make First / Break Last | No |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 4.57mm, .18in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
048 EURO TYPE R PIN ST ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .18 in Termination Post & Tail Length: 4.57 mm Number of Positions: 48 Plug Board-to-Board .18" 4.57 mm | Eurocard Connector | Part Number: 650477-5 | Internal Number: 650477-5 | TE Connectivity | TE Store |
Din 41612 Connectors 048 Euro Type R Pin |Amp Te Connectivity 650477-5 | Newark Electronics |
Conn DIN 41612 PIN 48 POS 2.54mm Solder ST Thru-Hole | Avnet America |
048 EURO TYPE R PIN ST ASSY, Eurocard Connectors | TE Connectivity 650477-5 | RS Americas |
TE Connectivity - AMP Connector 048 EURO TYPE R PIN ST ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 650477-5?
Additional datasheets, footprints and schematics for 650477-5 are listed on our Part Details page. You can also find images and similar parts to 650477-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650477-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650477-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650477-5 fall under?
The 650477-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650477-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650477-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650477-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650477-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 650477-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650477-5 often in real-time on the comparison pages.
What if I can't find stock of 650477-5?
You can fill out our help required form which you can use to request a quote for 650477-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.