Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Rows Loaded | C, B, A |
---|---|
Board-to-Board Configuration | Vertical |
Number of Positions | 48 |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Number of Columns | 16 |
Number of Signal Positions | 48 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Cross Section | .025 x .025in, .64 x .64mm |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Copper Alloy |
Connector Height | 11.4mm, .45in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 11.4mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Housing Material | Polymer - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 13.23mm, .521in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 5650917-5?
Additional datasheets, footprints and schematics for 5650917-5 are listed on our Part Details page. You can also find images and similar parts to 5650917-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650917-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650917-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650917-5 fall under?
The 5650917-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650917-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650917-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650917-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650917-5 have stock available?
There is no stock from authorised distributors for 5650917-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650917-5 often in real-time on the comparison pages.
What if I can't find stock of 5650917-5?
You can fill out our help required form which you can use to request a quote for 5650917-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.