Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.27
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$4.55
|
1,600
in stock
|
Buy Now | |
TE Store
from US$7.32
|
1,187
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$5.87
|
113
in stock
|
Buy Now | |
Avnet America
from US$4.63
|
-
|
Buy Now | |
RS Americas
from US$6.05
|
-
|
Buy Now | |
element14
from US$4.95
|
-
|
Buy Now | |
Boersig
from US$5.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 48 |
---|---|
Number of Rows | 3 |
Contact Type | Socket |
コネクタの高さ | 10.06mm |
Connector Length | 54.4mm |
Connector Height | 10.06mm |
Housing Color | Gray |
Housing Material | Polycarbonate GF |
Centerline (Pitch) | .1in, 2.54mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
TE Connectivity - AMP Housing 48P MOD 4 HSG | Distrelec |
48P MOD 4 HSG Connector System: Wire-to-Board Number of Positions: 48 Row-to-Row Spacing: .1 in Row-to-Row Spacing: 2.54 mm Number of Rows: 3 Wire-to-Board 48 .1" 2.54 mm | Backplane Connector Housing | Part Number: 926040-2 | Internal Number: 926040-2 | TE Connectivity | TE Store |
48P Mod 4 Hsg |Amp Te Connectivity 926040-2 | Newark Electronics |
Conn Housing RCP 48 POS 2.54mm Crimp ST | Avnet America |
Connector, AMPMODU, 48P Mod 4 Hsg | TE Connectivity 926040-2 | RS Americas |
DIN 41612 PCB CONNECTOR RECEPTACLE 48WAY | element14 |
Where can I find additional details, specifications and documents for a 926040-2?
Additional datasheets, footprints and schematics for 926040-2 are listed on our Part Details page. You can also find images and similar parts to 926040-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926040-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926040-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926040-2 fall under?
The 926040-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926040-2 when available in the Backplane Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926040-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926040-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926040-2 have stock available?
Authorised distributors including Distrelec, TTI Europe, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 926040-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926040-2 often in real-time on the comparison pages.
What if I can't find stock of 926040-2?
You can fill out our help required form which you can use to request a quote for 926040-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.