Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B1200C410 |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.74
|
3,314
in stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
3,314
in stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
3,314
in stock
|
Buy Now | |
Chip One Stop
from US$3.13
|
3,314
in stock
|
Buy Now | |
Farnell
from US$4.20
|
2,675
in stock
|
Buy Now | |
Future Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
RS Americas
from US$3.81
|
-
|
Buy Now | |
TTI Europe
from US$2.73
|
-
|
Buy Now | |
Sager
from US$3.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Position Locations Loaded | Every even pitch |
Number of Columns | 16 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Rows Loaded | A, B, C |
Number of Positions | 48 |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 12.62mm |
Connector Height | 12.62mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Make First / Break Last | No |
Shielded | No |
DIN Size | Half |
DIN Level | II |
Sealable | No |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors V42254B1200C410=Pc612 |Amp Te Connectivity 7-1393644-4 | Newark Electronics |
DIN 41612 Connectors V42254B1200C410=PC612 | Rapid Electronics |
TE Connectivity - AMP Connector V42254B1200C410%3DPC612 MESSERLE | Distrelec |
CONNECTOR, DIN 41612, HEADER, 48P, 3ROW | Farnell |
Conn DIN 41612 M 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
V42254B1200C410=PC612 MESSERLE, Eurocard Connectors | TE Connectivity 7-1393644-4 | RS Americas |
V42254B1200C410=PC612 MESSERL | TTI Europe |
DIN 41612 Connectors V42254B1200C410= PC612 MESSERLE | Sager |
Status: | Unknown |
---|---|
Series: | Eurocard Type B Series |
RoHS: | Unknown |
Product Range | Eurocard Type B Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold over Palladium Nickel Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-1393644-4?
Additional datasheets, footprints and schematics for 7-1393644-4 are listed on our Part Details page. You can also find images and similar parts to 7-1393644-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393644-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393644-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393644-4 fall under?
The 7-1393644-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1393644-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393644-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393644-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393644-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1393644-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393644-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1393644-4?
You can fill out our help required form which you can use to request a quote for 7-1393644-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.