Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B1200C480 |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
2,005
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
2,005
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
2,005
in stock
|
Buy Now | |
Distrelec
from US$2.59
|
2,005
in stock
|
Buy Now | |
Farnell
from US$3.73
|
1,621
in stock
|
Buy Now | |
TTI Europe
from US$2.50
|
600
in stock
|
Buy Now | |
TE Store
from US$4.13
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,400
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
Sager
from US$2.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Columns | 16 |
---|---|
Rows Loaded | A, B, C |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Position Locations Loaded | Every even pitch |
Number of Positions | 48 |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Sealable | No |
DIN Size | Half |
DIN Level | II |
Termination Post & Tail Length | .118in, 3mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Conn V42254B1200C480 Pc612 Messerle |Amp Te Connectivity 8-1393644-0 | Newark Electronics |
DIN 41612 Conn V42254B1200C480 PC612 MESSERLE | Rapid Electronics |
TE Connectivity - AMP Connector V42254B1200C480%3DPC612 MESSERLE | Distrelec |
CONN, DIN 41612, PLUG, 48POS, 2.54MM | Farnell |
48P MALE C DIN41612 A/B/C | TTI Europe |
V42254B1200C480=PC612 MESSERLE Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .118 in Termination Post & Tail Length: 3 mm Number of Positions: 48 Plug Board-to-Board .118" 3 mm | Eurocard Connector | Part Number: 8-1393644-0 | Internal Number: 8-1393644-0 | Alias Number: V42254B1200C480 | TE Connectivity | TE Store |
2.54mm,pin,DIN 41612,solder,PCB,90°,48w | RS |
Conn DIN 41612 M 48 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
Connectors, DIN 41612, V42254B1200C480 PC612 MESSERLE | TE Connectivity 8-1393644-0 | RS Americas |
DIN 41612 Connectors | Sager |
Status: | Unknown |
---|---|
Series: | Eurocard Series |
RoHS: | Unknown |
Product Range | Eurocard Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a 8-1393644-0?
Additional datasheets, footprints and schematics for 8-1393644-0 are listed on our Part Details page. You can also find images and similar parts to 8-1393644-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393644-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393644-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393644-0 fall under?
The 8-1393644-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393644-0 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393644-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393644-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393644-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1393644-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393644-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1393644-0?
You can fill out our help required form which you can use to request a quote for 8-1393644-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.