Status: | Unknown |
---|---|
Series: | Eurocard Type C/2 Series |
RoHS: | Unknown |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.40
|
4,526
in stock
|
Buy Now | |
Newark Electronics
from US$4.47
|
4,526
in stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
4,526
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
4,526
in stock
|
Buy Now | |
Farnell
from US$4.51
|
3,640
in stock
|
Buy Now | |
RS Americas
from US$7.65
|
-
|
Buy Now |
Product Range | Eurocard Type C/2 Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5535071-5 - Assy Receptacle Eurocard Type C/2 Lea |Amp Te Connectivity 5535071-5 | Newark Electronics |
DIN 41612 Connectors Type C Receptacle 48 | Rapid Electronics |
TE Connectivity ASSY RECEPTACLE EUROCARD TYPE C/2 LEAD-F Board Euro Connector 48 Contact(s) 3 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Receptacle | Distrelec |
CONNECTOR, DIN 41612, RCPT, 48P, 3ROW | Farnell |
Conn, Rect, Eurocard, PCB Socket,48 Cont, Solder, Sh-Sz C,0.1" Pin-Spng, Straight | TE Connectivity 5535071-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5535071-5 .?
Additional datasheets, footprints and schematics for 5535071-5 . are listed on our Part Details page. You can also find images and similar parts to 5535071-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535071-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535071-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535071-5 . fall under?
The 5535071-5 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 5535071-5 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535071-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5535071-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535071-5 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5535071-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535071-5 . often in real-time on the comparison pages.
What if I can't find stock of 5535071-5 .?
You can fill out our help required form which you can use to request a quote for 5535071-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.