Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 48 |
---|---|
Rows Loaded | A, B, C |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Number of Columns | 16 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Size | Half |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 2.49mm, .098in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECEPT,EURO,TYPE C/2,LEAD Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .098 in Termination Post & Tail Length: 2.49 mm Number of Positions: 48 Receptacle Board-to-Board .098" 2.49 mm | Eurocard Connector | Part Number: 1-5536397-5 | Internal Number: 1-5536397-5 | TE Connectivity | TE Store |
ASSY,RECEPT,EURO,TYPE C/2,LEAD. | Avnet America |
ASSY, RECEPT, EURO, TYPE C/2,LEAD, Eurocard Connectors | TE Connectivity 1-5536397-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5536397-5?
Additional datasheets, footprints and schematics for 1-5536397-5 are listed on our Part Details page. You can also find images and similar parts to 1-5536397-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5536397-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5536397-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5536397-5 fall under?
The 1-5536397-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5536397-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5536397-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5536397-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5536397-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-5536397-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5536397-5 often in real-time on the comparison pages.
What if I can't find stock of 1-5536397-5?
You can fill out our help required form which you can use to request a quote for 1-5536397-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.