Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B2201C480 |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
1,056
in stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
6,427
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
1,401
in stock
|
Buy Now | |
TE Store
from US$4.36
|
1,106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.18
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
20
in stock
|
Buy Now | |
element14
from US$3.17
|
20
in stock
|
Buy Now | |
Farnell
from US$2.88
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
RS Americas
from US$2.89
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
Sager
from US$2.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Number of Signal Positions | 48 |
Rows Loaded | A, B, C |
Number of Columns | 16 |
Number of Positions | 48 |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Cross Section | .32 x .76mm, .013 x .03in |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 10.6mm |
Connector Height | 10.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
DIN Level | II |
DIN Size | Half |
Make First / Break Last | No |
Shielded | No |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.9mm, .114in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DIN 41612 Conn V42254B2201C480=PC612 FEDERLEI | Rapid Electronics |
V42254B2201C480=PC612 FEDERLEI Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .114 in Termination Post & Tail Length: 2.9 mm Number of Positions: 48 Receptacle Board-to-Board .114" 2.9 mm | Eurocard Connector | Part Number: 8-1393640-5 | Internal Number: 8-1393640-5 | Alias Number: V42254B2201C480 | TE Connectivity | TE Store |
Recept pcb vert 48w 3row 2.54mm Eurocard | RS |
Plug | Transfer Multisort Elektronik |
Connector, Din 41612, Rcpt, 48Pos, 3Rows Rohs Compliant: Yes |Amp Te Connectivity 8-1393640-5 | Newark Electronics |
CONNECTOR, DIN 41612, RCPT, 48POS, 3ROWS | element14 |
Conn DIN 41612 SKT 48 POS 2.54mm Solder ST Thru-Hole | Avnet America |
V42254B2201C480=PC612 FEDERLEI | TE Connectivity 8-1393640-5 | RS Americas |
DIN 41612 Connectors V42254B2201C480= PC612 FEDERLEI | Sager |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 8-1393640-5?
Additional datasheets, footprints and schematics for 8-1393640-5 are listed on our Part Details page. You can also find images and similar parts to 8-1393640-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393640-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393640-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393640-5 fall under?
The 8-1393640-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393640-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393640-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393640-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393640-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, RS and Transfer Multisort Elektronik have stock available or on a lead time for 8-1393640-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393640-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1393640-5?
You can fill out our help required form which you can use to request a quote for 8-1393640-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.