Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 16 |
---|---|
Number of Rows | 3 |
Rows Loaded | Z, B, D |
Number of Positions | 48 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Row-to-Row Spacing | .15in, 3.81mm |
Centerline (Pitch) | 5.08mm, .2in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Size | Standard |
DIN Level | I |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .114in, 2.9mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
48P.IEC-F MALE CONN Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .114 in Termination Post & Tail Length: 2.9 mm Number of Positions: 48 Plug Board-to-Board .114" 2.9 mm | Eurocard Connector | Part Number: 1377389-1 | Internal Number: 1377389-1 | TE Connectivity | TE Store |
Conn DIN 41612 M 48 POS 5.08mm Solder RA Thru-Hole Tray | Avnet America |
DIN 41612 Connectors 48P.IEC-F MALE CONN | Sager |
Where can I find additional details, specifications and documents for a 1377389-1?
Additional datasheets, footprints and schematics for 1377389-1 are listed on our Part Details page. You can also find images and similar parts to 1377389-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377389-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377389-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377389-1 fall under?
The 1377389-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1377389-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377389-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377389-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377389-1 have stock available?
Authorised distributors including TE Store, Avnet America, Avnet Asia, Sager and Avnet Abacus have stock available or on a lead time for 1377389-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377389-1 often in real-time on the comparison pages.
What if I can't find stock of 1377389-1?
You can fill out our help required form which you can use to request a quote for 1377389-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.