Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
74,608
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
104,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
74,608
in stock
|
Buy Now | |
element14
from US$0.06
|
74,608
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
29,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
29,500
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .63mm, .025in |
---|---|
Typical Current Rating | 7.5A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .63mm, .025in |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Size Search | .2mm², .22mm², .35mm², .3mm², .25mm² |
Wire Insulation Diameter | .043 – .063in, 1.1 – 1.6mm |
Wire Size | .2 – .35mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 13000 |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MQS SOCKET CONTACT | TTI Europe |
Contact, Socket, Crimp, 0.35Mm2 Rohs Compliant: Yes |Te Connectivity 5-968220-1 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 0.35MM2 | element14 |
MQS0 63 Sn rec CB unseal. 0 2-0 35 | Rapid Electronics |
Contact RCP Crimp ST Cable Mount Strip | Avnet America |
Automotive Connectors MQS0,63 Sn rec CB unseal. 0,2-0,35 | Sager |
Where can I find additional details, specifications and documents for a 5-968220-1?
Additional datasheets, footprints and schematics for 5-968220-1 are listed on our Part Details page. You can also find images and similar parts to 5-968220-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-968220-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-968220-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-968220-1 fall under?
The 5-968220-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-968220-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-968220-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-968220-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-968220-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5-968220-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-968220-1 often in real-time on the comparison pages.
What if I can't find stock of 5-968220-1?
You can fill out our help required form which you can use to request a quote for 5-968220-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.