Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$9.06
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Connector Code | 1 |
Color | Black |
Blank Cavity Position | 27, 34, 30, 43, 51, 1618, 24, 33, 41, 6, 26, 15, 35, 14, 52 |
Number of Positions | 53 |
Mating Tab Width | .059in, .024in, .11in, 2.8mm, .63mm, 1.5mm |
Width | 38.6mm, 1.51in |
Length | 1.59in, 40.4mm |
Height | 45.8mm, 1.8in |
Centerline (Pitch) | .42in, 2.4mm, 10.75mm, .09in |
Agency/Standard | USCAR-2 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Box |
Strain Relief | No |
Sealable | Yes |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
53POS MIXED MQS REC SEALED COD 1 | Avnet America |
Where can I find additional details, specifications and documents for a 6-2208800-7?
Additional datasheets, footprints and schematics for 6-2208800-7 are listed on our Part Details page. You can also find images and similar parts to 6-2208800-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2208800-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2208800-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2208800-7 fall under?
The 6-2208800-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-2208800-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2208800-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2208800-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2208800-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-2208800-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2208800-7 often in real-time on the comparison pages.
What if I can't find stock of 6-2208800-7?
You can fill out our help required form which you can use to request a quote for 6-2208800-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.