Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Code | 3 |
---|---|
Color | Brown |
Body Material | PA GF |
Number of Rows | 5 |
Number of Positions | 53 |
Mating Tab Width | .059in, 2.8mm, .11in, .025in, .64mm, 1.5mm |
Height | 45.8mm, 1.8in |
Length | 60.5mm, 2.38in |
Width | 1.57in, 40.1mm |
Centerline (Pitch) | 1.8mm, .071in |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Row-to-Row Spacing | .165in, 4.2mm |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Strain Relief | No |
Sealable | Yes |
Where can I find additional details, specifications and documents for a 6-2208804-4?
Additional datasheets, footprints and schematics for 6-2208804-4 are listed on our Part Details page. You can also find images and similar parts to 6-2208804-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2208804-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2208804-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2208804-4 fall under?
The 6-2208804-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-2208804-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2208804-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2208804-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2208804-4 have stock available?
There is no stock from authorised distributors for 6-2208804-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2208804-4 often in real-time on the comparison pages.
What if I can't find stock of 6-2208804-4?
You can fill out our help required form which you can use to request a quote for 6-2208804-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.