Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.48
|
No stock
|
Buy Now | |
TE Store
from US$5.70
|
390
in stock
|
Buy Now | |
RS Americas
from US$5.91
|
295
in stock
|
Buy Now | |
Avnet America
from US$3.95
|
173
in stock
|
Buy Now | |
Heilind Electronics
from US$5.00
|
114
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.00
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$6.38
|
-
|
Buy Now | |
Future Electronics
from US$4.23
|
-
|
Buy Now | |
element14
from US$5.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Rows | 3 |
Number of Positions | 96 |
Rows Loaded | A, B, C |
Number of Signal Positions | 96 |
PCB Mount Orientation | Vertical |
Number of Columns | 32 |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
DIN Size | Standard |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECEPTACLE,EUROCARD,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 96 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650963-4 | Internal Number: 5650963-4 | TE Connectivity | TE Store |
ASSY, RECEPTACLE, EUROCARD, TYPE C, L-FREE,9 | TE Connectivity 5650963-4 | RS Americas |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
ASSY,RECEPTACLE,EUROCARD,TYPE | Heilind Electronics |
Din 41612 Connector, Receptacle, 96 Position | Newark Electronics |
96 Position 3 Row 2.54 mm Vertical Eurocard Type C Cardedge Socket Connector | Future Electronics |
DIN 41612 CONNECTOR, RECEPTACLE, 96 POSI | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5650963-4?
Additional datasheets, footprints and schematics for 5650963-4 are listed on our Part Details page. You can also find images and similar parts to 5650963-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650963-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650963-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650963-4 fall under?
The 5650963-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650963-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650963-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650963-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650963-4 have stock available?
Authorised distributors including TE Store, RS Americas, Avnet America, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5650963-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650963-4 often in real-time on the comparison pages.
What if I can't find stock of 5650963-4?
You can fill out our help required form which you can use to request a quote for 5650963-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.