Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.58
|
2
in stock
|
Buy Now | |
TE Store
from US$4.07
|
721
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
279
in stock
|
Buy Now | |
element14
from US$3.34
|
279
in stock
|
Buy Now | |
Farnell
from US$2.82
|
279
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
124
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
6
in stock
|
Buy Now | |
RS Americas
from US$3.59
|
-
|
Buy Now | |
Boersig
from US$2.99
|
-
|
Buy Now | |
TTI Europe
from US$2.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 16 |
---|---|
Rows Loaded | A, B, C |
Number of Positions | 48 |
Number of Signal Positions | 48 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 3.93 – 7.57µin, 2.54 – 5.08µm |
Contact Mating Area Plating Material Thickness | .0762µm |
コネクタの高さ | 12.62mm |
PCB Thickness (Recommended) | 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 12.62mm |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | High Temperature Glass Filled Polyester |
Mating Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN Size | Half |
Make First / Break Last | No |
DIN Level | II |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSY,PIN,EUROCARD,TYPE C/2,LEA Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 48 Plug Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650948-5 | Internal Number: 5650948-5 | TE Connectivity | TE Store |
Conn, Din 41612, Header, 48Pos, 3Row | Newark Electronics |
CONN, DIN 41612, HEADER, 48POS, 3ROW | element14 |
48 Position 2.54 mm 3 Row Plug Male Pins Right Angle Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 PIN 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Eurocard DIN41612 C,plug,3row,r/a,48way | RS |
Conn, Rect, Eurocard, PCB Plug,48 Cont, Solder, Sh-Sz C,0.1" Pin-Spng, Right, Gray | TE Connectivity 5650948-5 | RS Americas |
48P. EUROCARD TYPE C/2 PIN | TTI Europe |
Status: | Unknown |
---|---|
Series: | Eurocard Type 1/2C Series |
RoHS: | Unknown |
Product Range | Eurocard Type 1/2C Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5650948-5?
Additional datasheets, footprints and schematics for 5650948-5 are listed on our Part Details page. You can also find images and similar parts to 5650948-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650948-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650948-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650948-5 fall under?
The 5650948-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650948-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650948-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650948-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650948-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5650948-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650948-5 often in real-time on the comparison pages.
What if I can't find stock of 5650948-5?
You can fill out our help required form which you can use to request a quote for 5650948-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.