Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.82
|
171
in stock
|
Buy Now | |
TE Store
from US$6.10
|
1,684
in stock
|
Buy Now | |
Heilind Electronics
from US$6.02
|
1,568
in stock
|
Buy Now | |
Chip One Stop
from US$3.24
|
515
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.02
|
366
in stock
|
Buy Now | |
element14
from US$5.11
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$7.43
|
139
in stock
|
Buy Now | |
RS Americas
from US$3.69
|
93
in stock
|
Buy Now | |
Rapid Electronics
from US$5.68
|
61
in stock
|
Buy Now | |
Distrelec
from US$5.56
|
61
in stock
|
Buy Now | |
Future Electronics
from US$3.97
|
-
|
Buy Now | |
Avnet America
from US$3.98
|
-
|
Buy Now | |
Avnet Asia
from US$4.45
|
-
|
Buy Now | |
Boersig
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, B, C |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Columns | 32 |
PCB Mount Orientation | Right Angle |
Number of Positions | 96 |
Number of Signal Positions | 96 |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material Thickness | .0762µm |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material Thickness | 3.93 – 7.87µin, 2.54 – 5.08µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .496in, 12.62mm |
PCB Thickness (Recommended) | 1.57mm |
コネクタの高さ | 12.62mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | High Temperature Glass Filled Polyester |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
Make First / Break Last | Yes |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .13in, 3.3mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSY,PIN,EUROCARD,TYPE C,LEAD- Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 96 Plug Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650947-5 | Internal Number: 5650947-5 | TE Connectivity | TE Store |
ASSYPINEUROCARDTYPE CLEAD- | Heilind Electronics |
CONNECTOR, DIN 41612, PLUG, 96P, 3ROW | element14 |
Din 41612 Pcb Connector, Plug, 96 Way | Newark Electronics |
Pin Assembly Eurocard 96 Position Tycpe C PCB Mount | TE Connectivity 5650947-5 | RS Americas |
DIN 41612 Connectors PLUG 96P R/A TYPE C | Rapid Electronics |
TE Connectivity ASSY PIN EUROCARD TYPE C LEAD- Board Euro Connector 96 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
96 Position 2.54 mm 3 Row Plug Male Pins Right Angle Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 PIN 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Eurocard Series |
RoHS: | Unknown |
Product Range | Eurocard Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5650947-5?
Additional datasheets, footprints and schematics for 5650947-5 are listed on our Part Details page. You can also find images and similar parts to 5650947-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650947-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650947-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650947-5 fall under?
The 5650947-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650947-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650947-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650947-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650947-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and element14 have stock available or on a lead time for 5650947-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650947-5 often in real-time on the comparison pages.
What if I can't find stock of 5650947-5?
You can fill out our help required form which you can use to request a quote for 5650947-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.