Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
No stock
|
Buy Now | |
RS Americas
from US$2.99
|
832
in stock
|
Buy Now | |
TE Store
from US$4.07
|
810
in stock
|
Buy Now | |
Rapid Electronics
from US$4.03
|
102
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
83
in stock
|
Buy Now | |
element14
from US$2.49
|
83
in stock
|
Buy Now | |
Farnell
from US$3.62
|
83
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, B, C |
---|---|
Number of Positions | 48 |
PCB Mount Orientation | Right Angle |
Number of Columns | 16 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Signal Positions | 48 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .437in, 11.1mm |
コネクタの高さ | 11.1mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 250VAC |
Housing Material | Polymer - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
DIN Level | II |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 2.64mm, .104in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIN Connector, Plug, 48 POS, Through-Hole, Gold Finish, Eurocard Series | TE Connectivity 5650916-5 | RS Americas |
ASSY,PIN,EUROCARD,TYPE C/2,LEA Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 48 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5650916-5 | Internal Number: 5650916-5 | TE Connectivity | TE Store |
5650916-5 - ASSY PIN EUROCARD TYPE C/2 LEA | Rapid Electronics |
Din 41612 Pcb Connector, Plug, 48 Way | Newark Electronics |
DIN 41612 PCB CONNECTOR, PLUG, 48 WAY | element14 |
Conn DIN 41612 PIN 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
48 Position 2.54 mm Plug Right Angle Through Hole Eurocard Type C Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5650916-5?
Additional datasheets, footprints and schematics for 5650916-5 are listed on our Part Details page. You can also find images and similar parts to 5650916-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650916-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650916-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650916-5 fall under?
The 5650916-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650916-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650916-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650916-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650916-5 have stock available?
Authorised distributors including RS Americas, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 5650916-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650916-5 often in real-time on the comparison pages.
What if I can't find stock of 5650916-5?
You can fill out our help required form which you can use to request a quote for 5650916-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.