Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.17
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
2,370
in stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
2,370
in stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
2,370
in stock
|
Buy Now | |
TE Store
from US$6.62
|
539
in stock
|
Buy Now | |
element14
from US$4.54
|
9
in stock
|
Buy Now | |
Future Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$3.59
|
-
|
Buy Now | |
RS Americas
from US$4.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Columns | 32 |
Number of Rows | 3 |
Rows Loaded | C, A |
Number of Signal Positions | 64 |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Cross Section | .25 x .25mm, .01 x .01in |
Contact Type | Socket |
コネクタの高さ | 10.49mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 10.49mm, .413in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 250VAC |
Housing Color | Gray |
Housing Material | Polymer - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Size | Half |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Level | II |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors R Rec R/A A Cx32C L2 |Amp Te Connectivity 5650897-4 | Newark Electronics |
DIN 41612 Connectors R REC R/A A CX32C L2 | Rapid Electronics |
ASSY,RECEPT,EURO,TYPE R,L-FREE,A&C,64/96 Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 64 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 5650897-4 | Internal Number: 5650897-4 | TE Connectivity | TE Store |
CONNECTOR, DIN 41612, RCPT, 64POS, 2ROW | element14 |
64 Position 2.54mm Right Angle Through Hole Receptacle Type R Eurocard Connector | Future Electronics |
Conn DIN 41612 RCP 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, RECEPT, EURO, TYPE R, L-FREE, A&C,64/96 | TE Connectivity 5650897-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type R Series |
RoHS: | Unknown |
Product Range | Eurocard Type R Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5650897-4?
Additional datasheets, footprints and schematics for 5650897-4 are listed on our Part Details page. You can also find images and similar parts to 5650897-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650897-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650897-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650897-4 fall under?
The 5650897-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650897-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650897-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650897-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650897-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 5650897-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650897-4 often in real-time on the comparison pages.
What if I can't find stock of 5650897-4?
You can fill out our help required form which you can use to request a quote for 5650897-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.