Rows Loaded | A, C |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 64 |
Number of Signal Positions | 64 |
Number of Rows | 3 |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 24.51mm |
Connector Height | 24.51mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Connector System | Board-to-Board |
Make First / Break Last | No |
DIN Size | Standard |
Connector & Housing Type | Receptacle |
DIN Level | II |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 13mm, .512in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
064 EURO TYP C RECP 13MM ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .512 in Termination Post & Tail Length: 13 mm Number of Positions: 64 Receptacle Board-to-Board .512" 13 mm | Eurocard Connector | Part Number: 1-148167-5 | Internal Number: 1-148167-5 | TE Connectivity | TE Store |
064 Euro Typ C Recp 13Mm Assy Rohs Compliant: Yes |Amp Te Connectivity 1-148167-5 | Newark Electronics |
Conn DIN 41612 RCP 64 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-148167-5?
Additional datasheets, footprints and schematics for 1-148167-5 are listed on our Part Details page. You can also find images and similar parts to 1-148167-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-148167-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-148167-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-148167-5 fall under?
The 1-148167-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-148167-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-148167-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-148167-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-148167-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-148167-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-148167-5 often in real-time on the comparison pages.
What if I can't find stock of 1-148167-5?
You can fill out our help required form which you can use to request a quote for 1-148167-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.