Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V42254B1202R963,
V42254-B1302-R963 |
Prices starting from US$3.50
Number of Columns | 32 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power or Coaxial Positions | 2 |
Number of Rows | 2 |
Number of Signal Positions | 64 |
Number of Positions | 64 |
Board-to-Board Configuration | Vertical |
Rows Loaded | A, C |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 11.51mm |
Connector Height | 11.51mm |
Housing Material | Thermoplastic PBT GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Make First / Break Last | No |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Shielded | No |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | .177in, 4.5mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
V42254B1202R963=PC612 MESSERLE Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .177 in Termination Post & Tail Length: 4.5 mm Number of Positions: 64 Plug Board-to-Board .177" 4.5 mm | Eurocard Connector | Part Number: 4-1393659-7 | Internal Number: 4-1393659-7 | Alias Number: V42254-B1302-R963 | TE Connectivity | TE Store |
Plug pcb vert 64w 3row 2.54mm Eurocard | RS |
Product Range:Eurocard Type R Series | Newark Electronics |
Conn DIN 41612 PIN 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connectors, DIN 41612, V42254B1202R963 PC612 MESSERLE | TE Connectivity 4-1393659-7 | RS Americas |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 4-1393659-7?
Additional datasheets, footprints and schematics for 4-1393659-7 are listed on our Part Details page. You can also find images and similar parts to 4-1393659-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393659-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393659-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393659-7 fall under?
The 4-1393659-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1393659-7 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393659-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393659-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393659-7 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-1393659-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393659-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1393659-7?
You can fill out our help required form which you can use to request a quote for 4-1393659-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.