Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.07
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 64 |
Rows Loaded | A, C |
Number of Positions | 64 |
Board-to-Board Configuration | Vertical |
Number of Power or Coaxial Positions | 64 |
Number of Columns | 32 |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
Connector Height | .453in, 11.51mm |
PCB Thickness (Recommended) | 2.36mm, .093in |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Method | Box |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Sealable | No |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
DIN Size | Half |
Termination Post & Tail Length | 13.23mm, .521in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIN 41612 Connectors 64P EURO TYPE R ASSY | Rapid Electronics |
TE Connectivity 064 EURO TYPE R PIN AP ASSY Board Euro Connector 64 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
Conn DIN 41612 PL 64 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Din 41612 Connectors 64P Euro Type R Assy |Amp Te Connectivity 1-650930-4 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | 400 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-650930-4?
Additional datasheets, footprints and schematics for 1-650930-4 are listed on our Part Details page. You can also find images and similar parts to 1-650930-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-650930-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-650930-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-650930-4 fall under?
The 1-650930-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-650930-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-650930-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-650930-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-650930-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 1-650930-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-650930-4 often in real-time on the comparison pages.
What if I can't find stock of 1-650930-4?
You can fill out our help required form which you can use to request a quote for 1-650930-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.