Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.14
|
No stock
|
Buy Now | |
TE Store
from US$5.35
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$4.20
|
84
in stock
|
Buy Now | |
Future Electronics
from US$3.56
|
-
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
RS Americas
from US$4.26
|
-
|
Buy Now | |
element14
from US$3.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 15 |
---|---|
Number of Positions | 64 |
Number of Signal Positions | 64 |
PCB Mount Orientation | Right Angle |
Rows Loaded | A, C |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Cross Section | .01 x .01in, .25 x .25mm |
Contact Current Rating (Max) | 1.5A |
Connector Height | 10.49mm, .413in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 10.49mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Housing Material | Polymer - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
DIN Level | II |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .11in, 2.79mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSEMBLY,RECEPTACLE,EURO,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 64 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 5650870-5 | Internal Number: 5650870-5 | TE Connectivity | TE Store |
Assembly,receptacle,euro,type |Amp Te Connectivity 5650870-5 | Newark Electronics |
64 Position Dual Row 2.54 mm Pitch Right Angle Solder Post Receptacle Assembly | Future Electronics |
Conn DIN 41612 RCP 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Conn, Rect, Eurocard, PCB Socket,64 Cont, Solder, Sh-Sz R,0.1" Pin-Spng, Right, Gray | TE Connectivity 5650870-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type R Series |
RoHS: | Unknown |
Product Range | Type R Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + c |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5650870-5?
Additional datasheets, footprints and schematics for 5650870-5 are listed on our Part Details page. You can also find images and similar parts to 5650870-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650870-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650870-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650870-5 fall under?
The 5650870-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650870-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650870-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650870-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650870-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 5650870-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650870-5 often in real-time on the comparison pages.
What if I can't find stock of 5650870-5?
You can fill out our help required form which you can use to request a quote for 5650870-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.