Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B2202C963 |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.92
|
No stock
|
Buy Now | |
TTI Europe
from US$2.29
|
400
in stock
|
Buy Now | |
Future Electronics
from US$3.60
|
-
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
RS Americas
from US$4.81
|
-
|
Buy Now | |
Boersig
from US$3.03
|
-
|
Buy Now | |
TE Store
from US$6.09
|
-
|
Buy Now | |
Sager
from US$4.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
Rows Loaded | A, C |
PCB Mount Orientation | Vertical |
Number of Positions | 64 |
Number of Rows | 3 |
Number of Columns | 32 |
Number of Signal Positions | 64 |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .32 x .76mm, .013 x .03in |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .094in, 2.39mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 10.6mm |
コネクタの高さ | 10.6mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Make First / Break Last | No |
Connector System | Board-to-Board |
DIN Size | Standard |
Connector & Housing Type | Receptacle |
DIN Level | II |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.5mm, .177in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
96P FMALE STR TYPE C LOADA+C | TTI Europe |
Din 41612 Connectors Pc612 Federlei |Amp Te Connectivity 3-1393641-5 | Newark Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
V42254B2202C963=PC612 FEDERLEI, Eurocard Connectors | TE Connectivity 3-1393641-5 | RS Americas |
Special Order: V42254B2202C963=PC612 FEDERLEI Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .177 in Termination Post & Tail Length: 4.5 mm Number of Positions: 64 Receptacle Board-to-Board .177" 4.5 mm | Eurocard Connector | Part Number: 3-1393641-5 | Internal Number: 3-1393641-5 | Alias Number: V42254B2202C963 | TE Connectivity | TE Store |
DIN 41612 Connectors 96P 2.54 mm Recept | Sager |
Where can I find additional details, specifications and documents for a 3-1393641-5?
Additional datasheets, footprints and schematics for 3-1393641-5 are listed on our Part Details page. You can also find images and similar parts to 3-1393641-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393641-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393641-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393641-5 fall under?
The 3-1393641-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1393641-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393641-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393641-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393641-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-1393641-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393641-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1393641-5?
You can fill out our help required form which you can use to request a quote for 3-1393641-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.