Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.75
|
1
in stock
|
Buy Now | |
TE Store
from US$4.27
|
601
in stock
|
Buy Now | |
Rapid Electronics
from US$4.22
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$3.53
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.01
|
-
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
RS Americas
from US$4.21
|
-
|
Buy Now | |
Boersig
from US$4.00
|
-
|
Buy Now | |
Distrelec
from US$4.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 32 |
---|---|
Board-to-Board Configuration | Right Angle |
Rows Loaded | A, C |
Number of Signal Positions | 64 |
Number of Positions | 64 |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Number of Power or Coaxial Positions | 2 |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Row-to-Row Spacing | .2in, 5.08mm |
コネクタの高さ | 12.62mm |
Connector Height | 12.62mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
Connector System | Board-to-Board |
Shielded | No |
Make First / Break Last Contacts Loaded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
DIN Size | Standard |
DIN Level | II |
Connector & Housing Type | Plug |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
064 EURO TYPE C PIN ST ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 64 Plug Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 650951-5 | Internal Number: 650951-5 | TE Connectivity | TE Store |
Din 41612 Connectors Eurocard Pin 64P 900 |Amp Te Connectivity 650951-5 | Newark Electronics |
DIN 41612 Connectors EUROCARD PIN 64P 900 | Rapid Electronics |
2.54 mm 64 Position Plug Right Angle Through Hole Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 PL 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
064 EURO TYPE C PIN ST ASSY, Eurocard Connectors | TE Connectivity 650951-5 | RS Americas |
TE Connectivity - AMP Connector 064 EURO TYPE C PIN ST ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 650951-5?
Additional datasheets, footprints and schematics for 650951-5 are listed on our Part Details page. You can also find images and similar parts to 650951-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650951-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650951-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650951-5 fall under?
The 650951-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650951-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650951-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650951-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650951-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 650951-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650951-5 often in real-time on the comparison pages.
What if I can't find stock of 650951-5?
You can fill out our help required form which you can use to request a quote for 650951-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.