Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254P2263C963 |
Prices starting from US$3.55
Board-to-Board Configuration | Parallel |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 96 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBTP |
Housing Color | Gray |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | .1in, 2.54mm |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
V42254P2263C963=PC612 FEDERLEI Connector System: Board-to-Board Number of Positions: 96 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Rows: 2 Board-to-Board 96 .1" 2.54 mm | Standard Edge Connector | Part Number: 4-1393637-9 | Internal Number: 4-1393637-9 | Alias Number: V42254P2263C963 | .1" | TE Connectivity | TE Store |
Din 41612 Connectors Rcpt 96P Vt Type C |Amp Te Connectivity 4-1393637-9 | Newark Electronics |
Conn DIN 41612 SKT 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
TE Connectivity V42254P2263C963 PC612 FEDERLEI Board Euro Connector 96 Contact(s) 2 Row(s) Female Straight Solder Terminal Gray Insulator Receptacle | Distrelec |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 4-1393637-9?
Additional datasheets, footprints and schematics for 4-1393637-9 are listed on our Part Details page. You can also find images and similar parts to 4-1393637-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393637-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393637-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393637-9 fall under?
The 4-1393637-9 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1393637-9 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393637-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393637-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393637-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 4-1393637-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393637-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1393637-9?
You can fill out our help required form which you can use to request a quote for 4-1393637-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.