Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B2102C963 |
Number of Columns | 32 |
---|---|
Number of Signal Positions | 64 |
Board-to-Board Configuration | Vertical |
Number of Positions | 64 |
PCB Mount Orientation | Vertical |
Rows Loaded | C, A |
Number of Rows | 3 |
Contact Cross Section | .013 x .03in, .32 x .76mm |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | 2.39mm, .094in |
Connector Height | 10.6mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 10.6mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector & Housing Type | Receptacle |
DIN Size | Standard |
Sealable | No |
Shielded | No |
DIN Level | I |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .177in, 4.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn DIN 41612 SKT 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
V42254B2102C963=PC612 FEDERLEI | TE Connectivity 2-1393640-5 | RS Americas |
Special Order: V42254B2102C963=PC612 FEDERLEI Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .177 in Termination Post & Tail Length: 4.5 mm Number of Positions: 64 Receptacle Board-to-Board .177" 4.5 mm | Eurocard Connector | Part Number: 2-1393640-5 | Internal Number: 2-1393640-5 | Alias Number: V42254B2102C963 | TE Connectivity | TE Store |
DIN 41612 Connectors V42254B2102C963= PC612 FEDERLEI | Sager |
Where can I find additional details, specifications and documents for a 2-1393640-5?
Additional datasheets, footprints and schematics for 2-1393640-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393640-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393640-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393640-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393640-5 fall under?
The 2-1393640-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1393640-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393640-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393640-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393640-5 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store, Sager and Avnet Abacus have stock available or on a lead time for 2-1393640-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393640-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393640-5?
You can fill out our help required form which you can use to request a quote for 2-1393640-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.