Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.33
|
No stock
|
Buy Now | |
TE Store
from US$6.42
|
1,140
in stock
|
Buy Now | |
Rapid Electronics
from US$5.00
|
580
in stock
|
Buy Now | |
Chip One Stop
from US$5.69
|
580
in stock
|
Buy Now | |
Future Electronics
from US$4.91
|
-
|
Buy Now | |
Avnet America
from US$4.72
|
-
|
Buy Now | |
RS Americas
from US$7.78
|
-
|
Buy Now | |
Avnet Asia
from US$5.43
|
-
|
Buy Now | |
Boersig
from US$5.17
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
Rows Loaded | A, C |
Number of Signal Positions | 64 |
Number of Positions | 64 |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Number of Columns | 32 |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Cross Section | .64 x .64mm, .025 x .025in |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm |
Contact Mating Area Plating Material Thickness | .076 – .127µm, 3 – 5µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Connector Height | 11.51mm, .452343in |
PCB Thickness (Recommended) | .093in, 2.36mm |
コネクタの高さ | 11.51mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last Contacts Loaded | Rows A,B,C- 1-32 |
Make First / Break Last | Yes |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 5.59mm, .22in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
064 EURO TYP R PIN AP MFBL ASY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .22 in Termination Post & Tail Length: 5.59 mm Number of Positions: 64 Plug Board-to-Board .22" 5.59 mm | Eurocard Connector | Part Number: 536098-5 | Internal Number: 536098-5 | TE Connectivity | TE Store |
Din 41612 Conn 064 Euro Typ R Pin Ap Mfbl Asy |Amp Te Connectivity 536098-5 | Newark Electronics |
DIN 41612 Conn 064 EURO TYP R PIN AP MFBL ASY | Rapid Electronics |
Conn DIN 41612 PIN 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
064 EURO TYP R PIN AP MFBL ASY, Eurocard Connectors | TE Connectivity 536098-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type R Series |
RoHS: | Unknown |
Product Range | Eurocard Type R Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 536098-5?
Additional datasheets, footprints and schematics for 536098-5 are listed on our Part Details page. You can also find images and similar parts to 536098-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536098-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536098-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536098-5 fall under?
The 536098-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536098-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536098-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536098-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536098-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 536098-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536098-5 often in real-time on the comparison pages.
What if I can't find stock of 536098-5?
You can fill out our help required form which you can use to request a quote for 536098-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.