Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.40
|
115
in stock
|
Buy Now | |
TE Store
from US$5.04
|
520
in stock
|
Buy Now | |
Newark Electronics
from US$6.39
|
115
in stock
|
Buy Now | |
Rapid Electronics
from US$4.02
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$5.70
|
115
in stock
|
Buy Now | |
Future Electronics
from US$3.29
|
-
|
Buy Now | |
Avnet America
from US$2.86
|
-
|
Buy Now | |
RS Americas
from US$4.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, C |
---|---|
Number of Rows | 3 |
Board-to-Board Configuration | Right Angle |
Number of Columns | 32 |
Number of Positions | 64 |
Number of Signal Positions | 64 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 3µin, .076µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .43in, 10.9mm |
PCB Thickness (Recommended) | 1.57mm |
コネクタの高さ | 10.9mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Glass Filled Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Connector System | Board-to-Board |
Sealable | No |
DIN Size | Standard |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 2.64mm, .104in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,PIN,EUROCARD,C,LEAD-FREE,A&C,64/9 Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 64 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5536356-5 | Internal Number: 5536356-5 | TE Connectivity | TE Store |
Din 41612 Connectors Din Plug 120P R/A Type C |Amp Te Connectivity 5536356-5 | Newark Electronics |
DIN 41612 Connectors DIN PLUG 120P R/A TYPE C | Rapid Electronics |
TE Connectivity ASSY PIN EUROCARD "C" LEAD-FREE A&C 64/9 Board Euro Connector 64 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
2.54 mm 64 Position Plug Right Angle Through Hole Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 PIN 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, PIN, EUROCARD, InchCInch, LEAD-FREE, A and C,64/9, Eurocard Connectors | TE Connectivity 5536356-5 | RS Americas |
Conn Eurocard Plug 64 POS 2.54mm Solder RA Through Hole Box | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + c |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5536356-5?
Additional datasheets, footprints and schematics for 5536356-5 are listed on our Part Details page. You can also find images and similar parts to 5536356-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536356-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536356-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536356-5 fall under?
The 5536356-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536356-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536356-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536356-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536356-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5536356-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536356-5 often in real-time on the comparison pages.
What if I can't find stock of 5536356-5?
You can fill out our help required form which you can use to request a quote for 5536356-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.