Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.20
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$4.85
|
2,601
in stock
|
Buy Now | |
TE Store
from US$4.62
|
1,986
in stock
|
Buy Now | |
Heilind Electronics
from US$4.69
|
900
in stock
|
Buy Now | |
element14
from US$3.74
|
260
in stock
|
Buy Now | |
Farnell
from US$3.56
|
260
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.69
|
180
in stock
|
Buy Now | |
Avnet America
-
|
2,601
in stock
|
Buy Now | |
Future Electronics
from US$3.52
|
-
|
Buy Now | |
RS Americas
from US$4.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Rows Loaded | A, B, C |
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Number of Columns | 32 |
Number of Positions | 96 |
Number of Signal Positions | 96 |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Termination Post & Tail Length | 3.3mm, .13in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
5535090-4 - Assembly,receptacle,eurocard,t Rohs Compliant: Yes |Amp Te Connectivity 5535090-4 | Newark Electronics |
ASSEMBLY,RECEPTACLE,EUROCARD,T Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 96 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5535090-4 | Internal Number: 5535090-4 | TE Connectivity | TE Store |
ASSEMBLY,RECEPTACLE,EUROCARD,T | Heilind Electronics |
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW | element14 |
Eurocard DIN41612 C,skt,3row,vert,96way | RS |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Type C 96 Position 2.54 mm Receptacle Through Hole Eurocard Connector | Future Electronics |
CONECTOR, RECEPTACLE, EUROCARD TYPE C, 96 POS, ROWS A, B, C LOADED | TE Connectivity 5535090-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5535090-4?
Additional datasheets, footprints and schematics for 5535090-4 are listed on our Part Details page. You can also find images and similar parts to 5535090-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535090-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535090-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535090-4 fall under?
The 5535090-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5535090-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535090-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5535090-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535090-4 have stock available?
Authorised distributors including Newark Electronics, TE Store, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 5535090-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535090-4 often in real-time on the comparison pages.
What if I can't find stock of 5535090-4?
You can fill out our help required form which you can use to request a quote for 5535090-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.