Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A19248-000,
6428339400, 4-16211-7370, 500-020-0764, 500-095-1117, 401500624, AMP-0-0552032-1 |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.88
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$5.76
|
340
in stock
|
Buy Now | |
Rapid Electronics
from US$5.48
|
340
in stock
|
Buy Now | |
Chip One Stop
from US$5.09
|
340
in stock
|
Buy Now | |
Distrelec
from US$5.16
|
340
in stock
|
Buy Now | |
Heilind Electronics
from US$4.45
|
259
in stock
|
Buy Now | |
element14
from US$5.13
|
245
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.45
|
61
in stock
|
Buy Now | |
RS Americas
from US$4.77
|
15
in stock
|
Buy Now | |
Future Electronics
from US$4.32
|
-
|
Buy Now | |
Avnet America
from US$4.06
|
-
|
Buy Now | |
Avnet Asia
from US$3.97
|
-
|
Buy Now | |
Boersig
from US$4.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 50 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Wire Size | 26 – 24AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Housing Material | Polypheylene Oxide |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Flange Thickness | Thick |
Mating Connector Lock | With |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Product Type | Connector |
Profile | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Classification | IDC |
Slot Type Letter Code | B |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Product Category | Connectors |
Shielded | No |
Sealable | No |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
D-Sub Standard Conn Plug 50P Bail Lock 24-26 Awg |Amp Te Connectivity 552032-1 | Newark Electronics |
I/O Connectors PLUG 50P BAIL LOCK 24-26 AWG | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub ASSY PLUG 50 P B SLOT | Distrelec |
ASSY PLUG 50 POS B SLOT | Heilind Electronics |
D SUB CONN, PLUG, DD, 50POS, IDC / IDT | element14 |
CHAMP IDC Connector Plug 50 Position Bail Lock | TE Connectivity 552032-1 | RS Americas |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 552032-1?
Additional datasheets, footprints and schematics for 552032-1 are listed on our Part Details page. You can also find images and similar parts to 552032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552032-1 fall under?
The 552032-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552032-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552032-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 552032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552032-1 often in real-time on the comparison pages.
What if I can't find stock of 552032-1?
You can fill out our help required form which you can use to request a quote for 552032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.